The ATB108M6R3 is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 1000 µF and a tolerance of +20%. It has a cylindrical case measuring 8 mm in diameter and 10.2 mm in length, designed for operation from -55°C to +105°C. The part exhibits an impedance of 0.17 Ω at 100 kHz and +20°C, with a maximum ripple current of 450 mA RMS under those conditions. It supports a load life of 5000 hours at 105°C with rated voltage, maintaining capacitance change within 30% and dissipation factor within 200% of maximum specified values. The capacitor meets standard surge voltage and leakage current limits, and is rated for resistance to soldering heat with minimal parameter shift after thermal exposure.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M6R3 | 2002-ATB108M6R3 | ATB108M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF |