Cornell Dubilier Cap, Aec-Q200, 10Uf, 160V, Film, Radial; Dielectric Type Cornell Dubilier ALH106K161A072

Description
CAP, AEC-Q200, 10UF, 160V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAP, AEC-Q200, 10UF, 160V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cornell Dubilier ALH series capacitor, part number 58AJ7895, features a capacitance of 10 µF and a rated voltage of 160 V. It is designed for AC filtering applications and is AEC-Q200 qualified, making it suitable for automotive and harsh environments. The capacitor has a capacitance tolerance of ±10% and operates effectively within a temperature range of -40 °C to 105 °C, with a derating of voltage above 85 °C. It is constructed with a plastic case and dry resin, both rated UL94V-0, ensuring durability. The capacitor also boasts a long life expectancy of 100,000 hours at 70 °C under rated voltage, and it is RoHS compliant. Its self-healing properties and low loss characteristics make it ideal for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Cornell Dubilier ALH series capacitor, part number 58AJ7895, features a capacitance of 10 µF and a rated voltage of 160 V. It is designed for AC filtering applications and is AEC-Q200 qualified, making it suitable for automotive and harsh environments. The capacitor has a capacitance tolerance of ±10% and operates effectively within a temperature range of -40 °C to 105 °C, with a derating of voltage above 85 °C. It is constructed with a plastic case and dry resin, both rated UL94V-0, ensuring durability. The capacitor also boasts a long life expectancy of 100,000 hours at 70 °C under rated voltage, and it is RoHS compliant. Its self-healing properties and low loss characteristics make it ideal for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 10Uf, 160V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 160V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7895
Cap, Aec-Q200, 10Uf, 160V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7895
CAP, AEC-Q200, 10UF, 160V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 160V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ7895
Product Name Cap, Aec-Q200, 10Uf, 160V, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details