Cornell Dubilier Aluminum Electrolytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AHA477M06F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1197 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1197
Aluminum Electrolytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1197
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1197
Product Name Aluminum Electrolytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details