The ATB477M025 is a 47 µF aluminum electrolytic capacitor with a 25 V DC working voltage, designed for filtering, bypass, and decoupling applications. It has a cylindrical case with dimensions of 6.3 mm diameter by 7.7 mm height, and operates within a temperature range of -55°C to +105°C. At 100 kHz and +105°C, it has a maximum impedance of 0.34 Ω and a rated ripple current of 280 mA. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.13. The component meets a 5000-hour load life specification at 105°C with rated voltage, and withstands soldering heat at 250°C for 30 seconds. It is rated for 1000 hours of shelf life at 85°C with no applied voltage.
Smt Aluminum Electroytic
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 470µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB477M025 | 1572-ATB477M025CT-ND | 1572-ATB477M025DKR-ND | 2002-ATB477M025 | ATB477M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |