The ATB106M035 is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 10 µF, designed for filtering, bypass, and decoupling applications. It operates within a temperature range of -55°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. The part features a low impedance design with a maximum impedance of 1.93 Ω at 100 kHz and +20°C, and a ripple current rating of 160 mA at 100 kHz and +105°C. It is mounted in a 5 mm diameter by 5.4 mm length cylindrical package. The capacitor supports a load life of 5000 hours at 105°C with rated voltage and meets stability requirements at low temperatures. Its dissipation factor is 0.13 at 120 Hz and 20°C.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 35V SMD
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.92Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 10UF 20% 35V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 10UF 20% 35V SMD
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB106M035 | 1572-ATB106M035CT-ND | 1572-ATB106M035DKR-ND | ATB106M035 | 2002-ATB106M035 | ATB106M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |