Cornell Dubilier Film Capacitors ALH105K401A052

Description
1UF 400VAC 32X28X14MM LS=27.5
Datasheet
Description
1UF 400VAC 32X28X14MM LS=27.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH105K401A052 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH105K401A052
Film Capacitors ALH105K401A052
1UF 400VAC 32X28X14MM LS=27.5

1UF 400VAC 32X28X14MM LS=27.5

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7893
Cap, Aec-Q200, 1Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7893
CAP, AEC-Q200, 1UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH105K401A052 58AJ7893
Product Name Film Capacitors Cap, Aec-Q200, 1Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers