AMP00167H33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 16.7 KVAR at 600 VAC and 60 Hz in a delta connection. It uses vacuum-impregnated metallized polypropylene in a compact oil-filled or dry configuration, with dimensions of 3.75 x 4.56 x 9 inches and a weight of 6.7 lbs. The capacitor operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. It includes built-in discharge resistors and supports operation up to 120% over-voltage and 150% over-current ratings. It is manufactured in the USA and is part of the AeroPower™ AMP0 series.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00167H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |