Cornell Dubilier Film Paper Film Capacitors ALH106K451C084

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 450V ESR: 6.6 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 450V ESR: 6.6 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH106K451C084 is an AC filter capacitor for harsh environments, rated for 450 Vac and 10 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 57.5 mm length, 50 mm height, and 35 mm width. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. It meets AEC-Q200 qualification, IEC 61071, and is RoHS compliant. The capacitor has an ESR of 6.6 mΩ, a peak dv/dt of 38 V/µs, and a rated rms current of 14 A at 10 kHz and 70 °C hot spot. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage. It is self-healing, low-loss, and tested to 3 kVac between terminals and case for 10 seconds.

Datasheet Summary
Powered by GS/AI

The ALH106K451C084 is an AC filter capacitor for harsh environments, rated for 450 Vac and 10 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 57.5 mm length, 50 mm height, and 35 mm width. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. It meets AEC-Q200 qualification, IEC 61071, and is RoHS compliant. The capacitor has an ESR of 6.6 mΩ, a peak dv/dt of 38 V/µs, and a rated rms current of 14 A at 10 kHz and 70 °C hot spot. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage. It is self-healing, low-loss, and tested to 3 kVac between terminals and case for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH106K451C084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH106K451C084
Film Paper Film Capacitors ALH106K451C084
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 450V ESR: 6.6 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: —
  • Voltage AC: 450V
  • ESR: 6.6 mΩ
  • dV/dt: 38
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 35mm
  • Height: 50mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors - 338-ALH106K451C084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH106K451C084-ND
Film Capacitors 338-ALH106K451C084-ND
10µF Film Capacitor 450V Polypropylene (PP) Radial - 4 Leads

10µF Film Capacitor 450V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Film Capacitors 2002-ALH106K451C084
AC Filter Capacitors for Harsh Environments 10µF 450V

AC Filter Capacitors for Harsh Environments 10µF 450V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH106K451C084
Film Capacitor ALH106K451C084
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH106K451C084 338-ALH106K451C084-ND 2002-ALH106K451C084 ALH106K451C084
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers