Cornell DubilierFilm Paper Film CapacitorsARPM22415KDFKZZ
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 150V
Voltage AC: 90V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 6.5mm
Length: 18.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 150V
Voltage AC: 90V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 6.5mm
Length: 18.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ARPM22415KDFKZZ is a round axial leaded metallized polypropylene capacitor designed for high dV/dt pulsing applications such as switching power supplies, with a capacitance of 0.22 µF, a DC voltage rating of 150 V, and an AC voltage rating of 90 V. It measures 6.5 mm in diameter and 18.3 mm in length, with a wire diameter of 0.6 mm. The part is RoHS compliant and certified to UL 94 VO and IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The ARPM22415KDFKZZ is a round axial leaded metallized polypropylene capacitor designed for high dV/dt pulsing applications such as switching power supplies, with a capacitance of 0.22 µF, a DC voltage rating of 150 V, and an AC voltage rating of 90 V. It measures 6.5 mm in diameter and 18.3 mm in length, with a wire diameter of 0.6 mm. The part is RoHS compliant and certified to UL 94 VO and IEC 695-2-2 standards.