The ATB107M063 is an aluminum electrolytic capacitor rated for 63 VDC, with a capacitance of 100 µF, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.25 Ω at 100 kHz and 20°C, and supports a maximum ripple current of 450 mA at 100 kHz and 105°C. The component is housed in a radial leaded package with dimensions of 10 mm diameter by 10.2 mm height. It operates within a temperature range of -55°C to +105°C, maintains capacitance stability within ±20% at 120 Hz and 20°C, and supports a load life of 5000 hours at 105°C with rated voltage. Its leakage current is limited to 0.01CV or 3 µA, whichever is greater. The capacitor meets the rated WVDC and surge voltage specifications for 63 VDC operation.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 100µF 63V
CAP ALUM 100UF 20% 63V SMD
CAP ALUM 100UF 20% 63V SMD
CAP ALUM 100UF 20% 63V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M063 | 2002-ATB107M063 | 338-ATB107M063DKR-ND | 338-ATB107M063CT-ND | ATB107M063 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |