ATB227M100 is a surface-mount aluminum electrolytic capacitor with a rated voltage of 100 VDC, capacitance of 220 µF, and dimensions of 16 mm × 16.5 mm. It has a maximum impedance of 0.17 Ω at 100 kHz and 20°C, and a maximum ripple current of 650 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, with a load life of 5000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is specified as ≤0.17. The unit is rated for reflow soldering and meets the stability requirements for shelf life and low-temperature operation as defined for the ATB series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 220µF 100V
CAP ALUM 220UF 20% 100V SMD
CAP ALUM 220UF 20% 100V SMD
CAP ALUM 220UF 20% 100V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB227M100 | ATB227M100 | 2002-ATB227M100 | 338-ATB227M100TR-ND | 338-ATB227M100DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |