ATB107M010 is a 100 µF, 10 V aluminum electrolytic capacitor in a radial lead package with dimensions 6.3 mm in diameter and 5.4 mm in height. It has a maximum impedance of 0.52 Ω at 100 kHz and 20°C, and a maximum ripple current of 190 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 5000 hours of load life at 105°C with rated voltage applied. The part meets standard low-impedance performance criteria for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB107M010 | ATB107M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |