Cornell Dubilier Aluminum Electrolytic AVE225M50B12T-F

Description
For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 15 mA @ 120 Hz, 85°C ESR: 75.36 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 15 mA @ 120 Hz, 85°C ESR: 75.36 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE225M50B12T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 2.2 µF, a rated voltage of 50 Vdc, and a tolerance of ±20%. It has a cylindrical case measuring 4 mm in diameter and 5.3 mm in length, packaged in a carrier tape for reflow soldering. It operates from -40 °C to +85 °C, has a maximum ESR of 75.36 Ω at 120 Hz and 20 °C, and a ripple current rating of 15 mA at 120 Hz and 85 °C. The capacitor is rated for 2000 hours of load life at 85 °C and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AVE225M50B12T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 2.2 µF, a rated voltage of 50 Vdc, and a tolerance of ±20%. It has a cylindrical case measuring 4 mm in diameter and 5.3 mm in length, packaged in a carrier tape for reflow soldering. It operates from -40 °C to +85 °C, has a maximum ESR of 75.36 Ω at 120 Hz and 20 °C, and a ripple current rating of 15 mA at 120 Hz and 85 °C. The capacitor is rated for 2000 hours of load life at 85 °C and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE225M50B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE225M50B12T-F
Aluminum Electrolytic AVE225M50B12T-F
For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 15 mA @ 120 Hz, 85°C ESR: 75.36 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 2.2 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 15 mA @ 120 Hz, 85°C
  • ESR: 75.36 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1817-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1817-2-ND
Aluminum Electrolytic Capacitors 338-1817-2-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 75.36Ohm @ 120Hz 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 75.36Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1817-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1817-1-ND
Aluminum Electrolytic Capacitors 338-1817-1-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 75.36Ohm @ 120Hz 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 75.36Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE225M50B12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE225M50B12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE225M50B12T-F
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE225M50B12T-F 338-1817-2-ND AVE225M50B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers