The AMP0010H33S is a single-phase and three-phase power factor correction capacitor from the AeroPower™ series, designed for high reliability applications with a rated voltage of 600 VAC at 60 Hz, a reactive power rating of 10 KVAR, and an internal delta connection. It uses vacuum-impregnated metallized polypropylene in a compact oil-filled configuration, with dimensions of 3.75 x 4.56 x 6 inches and a weight of 4.5 lbs. The capacitor includes discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. It supports over-current up to 150% and over-voltage up to 120%, with a capacitance tolerance of 0 to +15%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0010H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |