The AHA477M16F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.7 Ω at 120 Hz and 20 °C, and a ripple current rating of 190 mA at 120 Hz and 105 °C. The capacitor measures 8 mm in diameter and 10.2 mm in length, with a case code F. It operates from −55 °C to +105 °C, has a load life of 2000 hours at 105 °C, and is AEC-Q200 compliant.
CAP ALUM 470UF 20% 16V SMD
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 16V SMD
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AHA477M16F24T-F | 338-AHA477M16F24T-FDKR-ND | 338-AHA477M16F24T-FTR-ND | AHA477M16F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |