ATB476M010 is a 47 µF, 10 V aluminum electrolytic capacitor with a diameter of 5 mm and height of 5.4 mm, designed for filtering, bypass, and decoupling applications. It has a rated ripple current of 160 mA at 100 kHz and 105°C, an impedance of 1 Ω at 20°C and 100 kHz, and operates within a temperature range of -55°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It meets a 5000-hour load life specification at 105°C with rated voltage, and withstands soldering heat up to 250°C for 30 seconds. The part is surface-mountable with a radial lead configuration and has a low impedance characteristic for high-frequency applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB476M010 | ATB476M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |