Cornell Dubilier Film Paper Film Capacitors ALH105K401A052

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 400V ESR: 10.3 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 14mm Height: 28mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 400V ESR: 10.3 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 14mm Height: 28mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH105K401A052 is an AC filter capacitor designed for harsh environments, rated for 400 Vac and 1 µF capacitance with ±10% tolerance. It has a maximum ESR of 10.3 mΩ at 10 kHz, a peak dv/dt of 50 V/µs, and a maximum rms current of 9 A at 10 kHz and 70 °C. The component measures 32.0 mm in length, 28 mm in height, and 14.0 mm in width, with terminal spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. The capacitor is self-healing, complies with AEC-Q200 and IEC 61071 standards, and has a rated THB life of 1500 hours at 85 °C/85% RH. The case and resin are UL94V-0 rated, terminals are tin-plated copper, and the part is UL recognized under E128034.

Datasheet Summary
Powered by GS/AI

The ALH105K401A052 is an AC filter capacitor designed for harsh environments, rated for 400 Vac and 1 µF capacitance with ±10% tolerance. It has a maximum ESR of 10.3 mΩ at 10 kHz, a peak dv/dt of 50 V/µs, and a maximum rms current of 9 A at 10 kHz and 70 °C. The component measures 32.0 mm in length, 28 mm in height, and 14.0 mm in width, with terminal spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. The capacitor is self-healing, complies with AEC-Q200 and IEC 61071 standards, and has a rated THB life of 1500 hours at 85 °C/85% RH. The case and resin are UL94V-0 rated, terminals are tin-plated copper, and the part is UL recognized under E128034.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH105K401A052 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH105K401A052
Film Paper Film Capacitors ALH105K401A052
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 400V ESR: 10.3 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 14mm Height: 28mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: —
  • Voltage AC: 400V
  • ESR: 10.3 mΩ
  • dV/dt: 50
  • Ripple Current: 9 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 14mm
  • Height: 28mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH105K401A052
AC Filter Capacitors for Harsh Environments 1µF 400V

AC Filter Capacitors for Harsh Environments 1µF 400V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH105K401A052
Film Capacitor ALH105K401A052
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH105K401A052-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH105K401A052-ND
Film Capacitors 338-ALH105K401A052-ND
1µF Film Capacitor 400V Polypropylene (PP) Radial

1µF Film Capacitor 400V Polypropylene (PP) Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH105K401A052 2002-ALH105K401A052 ALH105K401A052 338-ALH105K401A052-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers