Aluminum electrolytic capacitors for filtering, bypass, and decoupling applications with a rated voltage range up to 100 V and a temperature range of -55°C to +105°C, offering low impedance and a 5000-hour load life at 105°C. The series is available in radial leaded through-hole packages with diameters from 4 mm to 18 mm and heights up to 21.5 mm, with capacitance values from 0.47 µF to 8200 µF. All variants meet a capacitance tolerance of +20% at 120 Hz and 20°C, with ripple current ratings up to 1750 mA RMS at 100 kHz and +105°C depending on size and voltage. The capacitors are rated for solder heat resistance and stable performance under shelf life and load life conditions.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB476M035E057 | ATB476M035E057 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |