Cornell Dubilier Film Paper Film Capacitors ALH685K271A082

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 275V ESR: 4.7 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 275V ESR: 4.7 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH685K271A082 is an AEC-Q200 qualified AC filter capacitor for harsh environments, rated at 275 Vac and 6.8 µF with ±10% tolerance. It has a plastic UL94V-0 case, measures 32.0 mm in length, 37.0 mm in height, and 22.0 mm in width, and features two tin-plated copper leads. Operating from -40 °C to 105 °C, it derates voltage above 85 °C at 1.35% per °C. The capacitor supports a peak dv/dt of 40 V/µs, an rms current of 272 A at 10 kHz and 70 °C hot spot, and an ESR of 4.7 mΩ. It meets IEC 61071, is RoHS compliant, and delivers 100,000 hours of life at 70 °C under rated voltage, withstanding 85 °C/85% RH for 1500 hours.

Datasheet Summary
Powered by GS/AI

ALH685K271A082 is an AEC-Q200 qualified AC filter capacitor for harsh environments, rated at 275 Vac and 6.8 µF with ±10% tolerance. It has a plastic UL94V-0 case, measures 32.0 mm in length, 37.0 mm in height, and 22.0 mm in width, and features two tin-plated copper leads. Operating from -40 °C to 105 °C, it derates voltage above 85 °C at 1.35% per °C. The capacitor supports a peak dv/dt of 40 V/µs, an rms current of 272 A at 10 kHz and 70 °C hot spot, and an ESR of 4.7 mΩ. It meets IEC 61071, is RoHS compliant, and delivers 100,000 hours of life at 70 °C under rated voltage, withstanding 85 °C/85% RH for 1500 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH685K271A082 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH685K271A082
Film Paper Film Capacitors ALH685K271A082
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 275V ESR: 4.7 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: —
  • Voltage AC: 275V
  • ESR: 4.7 mΩ
  • dV/dt: 40
  • Ripple Current: 9 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 22mm
  • Height: 37mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH685K271A082
AC Filter Capacitors for Harsh Environments 6.8µF 275V

AC Filter Capacitors for Harsh Environments 6.8µF 275V

Supplier's Site Datasheet
Film Capacitors - 338-ALH685K271A082-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH685K271A082-ND
Film Capacitors 338-ALH685K271A082-ND
6.8µF Film Capacitor 275V Polypropylene (PP) Radial

6.8µF Film Capacitor 275V Polypropylene (PP) Radial

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH685K271A082
Film Capacitor ALH685K271A082
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH685K271A082 2002-ALH685K271A082 338-ALH685K271A082-ND ALH685K271A082
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers