ATB228M035 is a 2200 µF aluminum electrolytic capacitor with a rated voltage of 35 VDC, in a 16 mm diameter by 16.5 mm height package. It has an impedance of 0.054 Ω at 100 kHz and 20°C and supports a maximum ripple current of 1260 mA RMS at 105°C. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and decoupling applications and meets a load life specification of 5000 hours at 105°C with rated voltage applied.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 2200µF 35V
CAP ALUM 2.2MF 20% 35V SMD
CAP ALUM 2.2MF 20% 35V SMD
CAP ALUM 2.2MF 20% 35V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB228M035 | ATB228M035 | 2002-ATB228M035 | 338-ATB228M035CT-ND | 338-ATB228M035DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |