ATB828M010 is a 10 V, 8200 µF aluminum electrolytic capacitor with a diameter of 18 mm and height of 16.5 mm, designed for filtering, bypass, and decoupling applications. It operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a rated ripple current of 1500 mA at 100 kHz and 105°C. The impedance at 100 kHz and 20°C is 0.048 Ω. The capacitor meets a 5000-hour load life specification at 105°C with rated voltage, and withstands soldering heat at 250°C for 30 seconds. The case dimensions and electrical characteristics are consistent with the ATB series of low-impedance, long-life aluminum electrolytic capacitors.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB828M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |