Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd; Capacitor Case / Package Cornell Dubilier AHD107M10E16B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 97C7698 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd; Capacitor Case / Package Cornell Dubilier
97C7698
Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd; Capacitor Case / Package Cornell Dubilier 97C7698
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7698
Product Name Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details