AVE226M04A12T-F is a surface-mount aluminum electrolytic capacitor for filtering and bypass applications, rated for 4 Vdc with a capacitance of 22 µF and a tolerance of ±20%. It has a case size of 3 mm diameter by 5.3 mm length, a maximum ESR of 31.65 Ω at 120 Hz and 20 °C, and a ripple current rating of 14 mA at 120 Hz and 85 °C. The capacitor operates from -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C.
22µF 4V Aluminum Electrolytic Capacitors Radial, Can - SMD 31.65Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 4V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE226M04A12T-F | AVE226M04A12T-F-ND | AVE226M04A12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |