Cornell Dubilier Aluminum Electrolytic Capacitors AHD476M16D16T

Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.1Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.1Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHD476M16D16T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHD476M16D16T-ND
Aluminum Electrolytic Capacitors AHD476M16D16T-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.1Ohm @ 120Hz 5000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.1Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AHD476M16D16T-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details