ATB228M010 is a 2200 µF aluminum electrolytic capacitor with a 10 VDC rated voltage, housed in a 12.5 mm diameter by 16 mm length cylindrical package. It has a maximum impedance of 0.06 Ω at 100 kHz and 20°C, and supports a maximum ripple current of 950 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and decoupling applications and complies with a 5000-hour load life at 105°C with rated voltage.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB228M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |