ATB687M080 is a radial lead aluminum electrolytic capacitor with a rated voltage of 80 VDC, capacitance of 680 µF, and dimensions of 10 mm diameter by 10.2 mm height. It has an impedance of 0.15 Ω at 100 kHz and 20°C, and a maximum ripple current of 950 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, and it supports a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
ATB687M080 is a radial lead aluminum electrolytic capacitor with a rated voltage of 80 VDC, capacitance of 680 µF, and dimensions of 10 mm diameter by 10.2 mm height. It has an impedance of 0.15 Ω at 100 kHz and 20°C, and a maximum ripple current of 950 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, and it supports a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.