ATB157M050 is a 150 µF, 50 V aluminum electrolytic capacitor with a rated ripple current of 670 mA at 100 kHz and 105°C, and an impedance of 0.34 Ω at 20°C. It has a diameter of 10 mm and a height of 10.2 mm. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±20%. It supports 5000 hours of load life at 105°C with rated voltage, and complies with standard leakage current and dissipation factor limits. The package is axial leaded with a diameter-height configuration of 10x10.2 mm.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 150µF 50V
CAP ALUM 150UF 20% 50V SMD
CAP ALUM 150UF 20% 50V SMD
CAP ALUM 150UF 20% 50V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB157M050 | 2002-ATB157M050 | 338-ATB157M050TR-ND | 338-ATB157M050DKR-ND | ATB157M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |