ATB228M6R3 is a 2200µF aluminum electrolytic capacitor with a rated voltage of 6.3V, designed for filtering, bypass, and decoupling applications. It is rated for operation from -55°C to +105°C and has a capacitance tolerance of +20% at 120Hz and 20°C. The component has an impedance of 0.07Ω at 100kHz and 20°C, with a maximum ripple current of 820mA at 100kHz and +105°C. It is housed in a radial package with dimensions 12.5mm diameter by 13.5mm height. The capacitor supports 5000 hours of load life at +105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value. It complies with standard soldering heat resistance tests, with capacitance change under 10% and leakage current within specified limits after exposure.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB228M6R3 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |