The ATB687M050 is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 680 µF, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.34 Ω at 100 kHz and 20°C, and a rated ripple current of 670 mA at 100 kHz and 105°C. The capacitor measures 10 mm in diameter by 10.2 mm in length and operates within a temperature range of -55°C to +105°C. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 5000 hours of load life at 105°C with rated voltage. The part complies with low impedance and long life design criteria, and is suitable for surface mounting with axial lead termination matching the dimensions specified for 10x10.2 mm variants in the series.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB687M050 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |