The ATB477M016 is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 47 µF, and a diameter-length dimension of 6.3 mm × 7.7 mm. It has an impedance of 0.34 Ω at 100 kHz and 20°C, with a maximum ripple current of 280 mA RMS at 100 kHz and +105°C. It operates within a temperature range of -55°C to +105°C and is designed for filtering, bypass, and decoupling applications. The part meets a 5000-hour load life at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 540mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 470UF 20% 16V SMD
CAP ALUM 470UF 20% 16V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB477M016 | 1572-ATB477M016TR-ND | 1572-ATB477M016DKR-ND | 2002-ATB477M016 | ATB477M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |