Cornell Dubilier Film Paper Film Capacitors ALH475K451B104

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 450V ESR: 6.2 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 450V ESR: 6.2 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH475K451B104 is an AC harmonic filter capacitor for harsh environments, rated for 450 Vac and 4.7 µF capacitance with ±10% tolerance. It has a 42.5 mm length, 45 mm height, 30 mm thickness, and 20.3 mm lead spacing, with two leads and a tin-plated copper terminal. The part operates from -40 °C to 105 °C and meets AEC-Q200 qualifications with an 85 °C/85% RH, 1500-hour THB test rating. It features a 6.2 mΩ ESR at 10 kHz, a peak dv/dt of 45 V/µs, and a rated rms current of 211.5 A at 70 °C hot spot. The case is made of UL94V-0 plastic with dry resin, and it is RoHS compliant and UL recognized. Insulation resistance is ≥30,000 MΩ·µF at 100 Vdc, 25 °C.

Datasheet Summary
Powered by GS/AI

ALH475K451B104 is an AC harmonic filter capacitor for harsh environments, rated for 450 Vac and 4.7 µF capacitance with ±10% tolerance. It has a 42.5 mm length, 45 mm height, 30 mm thickness, and 20.3 mm lead spacing, with two leads and a tin-plated copper terminal. The part operates from -40 °C to 105 °C and meets AEC-Q200 qualifications with an 85 °C/85% RH, 1500-hour THB test rating. It features a 6.2 mΩ ESR at 10 kHz, a peak dv/dt of 45 V/µs, and a rated rms current of 211.5 A at 70 °C hot spot. The case is made of UL94V-0 plastic with dry resin, and it is RoHS compliant and UL recognized. Insulation resistance is ≥30,000 MΩ·µF at 100 Vdc, 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH475K451B104 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH475K451B104
Film Paper Film Capacitors ALH475K451B104
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 450V ESR: 6.2 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: —
  • Voltage AC: 450V
  • ESR: 6.2 mΩ
  • dV/dt: 45
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors - 338-ALH475K451B104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH475K451B104-ND
Film Capacitors 338-ALH475K451B104-ND
4.7µF Film Capacitor 450V Polypropylene (PP) Radial - 4 Leads

4.7µF Film Capacitor 450V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Film Capacitors 2002-ALH475K451B104
AC Filter Capacitors for Harsh Environments 4.7µF 450V

AC Filter Capacitors for Harsh Environments 4.7µF 450V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH475K451B104
Film Capacitor ALH475K451B104
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH475K451B104 338-ALH475K451B104-ND 2002-ALH475K451B104 ALH475K451B104
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers