Cornell Dubilier Film Paper Film Capacitors ALH106K251B084

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 5.6 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 5.6 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH106K251B084 is an AEC-Q200 qualified AC filter capacitor rated for 250 Vac and 10 µF, with a maximum RMS current of 14 A at 10 kHz and 70 °C. It measures 42.5 mm in length, 40 mm in height, and 20 mm in width, with a terminal pitch of 37.5 mm and lead spacing of 10.2 mm. Operating from -40 °C to 105 °C, it derates voltage above 85 °C at 1.35% per °C. The capacitor has an ESR of 5.6 mΩ, ESL of 30 nH, and a peak dv/dt of 30 V/µs. Built with UL94V-0 plastic and dry resin, it uses tin-plated copper terminals and meets IEC 61071. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage, with THB endurance of 1500 hours at 85 °C/85% RH.

Datasheet Summary
Powered by GS/AI

The ALH106K251B084 is an AEC-Q200 qualified AC filter capacitor rated for 250 Vac and 10 µF, with a maximum RMS current of 14 A at 10 kHz and 70 °C. It measures 42.5 mm in length, 40 mm in height, and 20 mm in width, with a terminal pitch of 37.5 mm and lead spacing of 10.2 mm. Operating from -40 °C to 105 °C, it derates voltage above 85 °C at 1.35% per °C. The capacitor has an ESR of 5.6 mΩ, ESL of 30 nH, and a peak dv/dt of 30 V/µs. Built with UL94V-0 plastic and dry resin, it uses tin-plated copper terminals and meets IEC 61071. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage, with THB endurance of 1500 hours at 85 °C/85% RH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH106K251B084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH106K251B084
Film Paper Film Capacitors ALH106K251B084
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 5.6 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 5.6 mΩ
  • dV/dt: 30
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 20mm
  • Height: 40mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH106K251B084
AC Filter Capacitors for Harsh Environments 10µF 250V

AC Filter Capacitors for Harsh Environments 10µF 250V

Supplier's Site Datasheet
Film Capacitors - 338-ALH106K251B084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH106K251B084-ND
Film Capacitors 338-ALH106K251B084-ND
10µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

10µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number ALH106K251B084 2002-ALH106K251B084 338-ALH106K251B084-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details