AMP0010F33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 10 KVAR at 480 VAC, 60 Hz, and an internal delta connection. It uses vacuum-impregnated metallized polypropylene construction in a compact case measuring 3.75 x 4.56 x 6.38 inches and weighing 4.7 lbs. The capacitor supports operating temperatures from -40°C to +55°C, has a capacitance tolerance of 0 to +15%, and includes built-in discharge resistors. It is rated for over-current up to 150% and over-voltage up to 120%, with total losses under 0.5 W/KVAR at 60 Hz and 25°C. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0010F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |