Cornell Dubilier Film Paper Film Capacitors ALH356K251C084

Description
For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V ESR: 5.5 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V ESR: 5.5 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH356K251C084 is an AC harmonic filter capacitor designed for harsh environments, rated for 250 Vac and 35 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 57.5 mm length, 50 mm height, and 35 mm width. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C, and meets AEC-Q200 and IEC 61071 standards. It has an ESR of 5.5 mΩ, a peak dv/dt rating of 25 V/µs, and a maximum rms current of 14 A at 10 kHz and 70 °C hot spot temperature. The capacitor supports self-healing, low loss, and has a life expectancy of 100,000 hours at 70 °C with rated voltage. It is RoHS compliant and UL recognized under E128034.

Datasheet Summary
Powered by GS/AI

The ALH356K251C084 is an AC harmonic filter capacitor designed for harsh environments, rated for 250 Vac and 35 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 57.5 mm length, 50 mm height, and 35 mm width. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C, and meets AEC-Q200 and IEC 61071 standards. It has an ESR of 5.5 mΩ, a peak dv/dt rating of 25 V/µs, and a maximum rms current of 14 A at 10 kHz and 70 °C hot spot temperature. The capacitor supports self-healing, low loss, and has a life expectancy of 100,000 hours at 70 °C with rated voltage. It is RoHS compliant and UL recognized under E128034.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH356K251C084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH356K251C084
Film Paper Film Capacitors ALH356K251C084
For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V ESR: 5.5 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 35 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 5.5 mΩ
  • dV/dt: 25
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 35mm
  • Height: 50mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH356K251C084
AC Filter Capacitors for Harsh Environments 35µF 250V

AC Filter Capacitors for Harsh Environments 35µF 250V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH356K251C084
Film Capacitor ALH356K251C084
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH356K251C084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH356K251C084-ND
Film Capacitors 338-ALH356K251C084-ND
35µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

35µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH356K251C084 2002-ALH356K251C084 ALH356K251C084 338-ALH356K251C084-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 35 microF 35 microF 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details