ATB157M025 is a 150 µF aluminum electrolytic capacitor rated for 25 VDC, with a maximum impedance of 0.16 Ω at 100 kHz and 20°C and a rated ripple current of 850 mA at 105°C and 100 kHz. It has a diameter of 10 mm and length of 10.2 mm, operates from -55°C to +105°C, and holds a capacitance tolerance of ±20% at 120 Hz. The part is designed for filtering, bypass, and decoupling applications and complies with a 5000-hour load life at 105°C with rated voltage.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB157M025 | ATB157M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |