Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier AHD476M16D16B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:7.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:7.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 97C7712 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier
97C7712
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier 97C7712
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:7.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:7.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7712
Product Name Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers