ATB157M016 is a 150 µF, 16 V aluminum electrolytic capacitor with a rated voltage of 16 WVDC, designed for filtering, bypass, and decoupling applications. It has a cylindrical radial leaded package with dimensions of 6.3 mm diameter by 7.7 mm height, and operates within a temperature range of -55°C to +105°C. The capacitor exhibits a maximum impedance of 0.22 Ω at 100 kHz and +20°C, and a maximum ripple current rating of 370 mA at 100 kHz and +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.22 or less. It meets a load life of 5000 hours at 105°C with rated voltage, and withstands soldering heat up to 250°C for 30 seconds.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB157M016 | ATB157M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |