Cornell Dubilier Film Paper Film Capacitors ALH156K251B064

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH156K251B064 is an AEC-Q200 qualified AC filter capacitor designed for harsh environments, with a capacitance of 15 µF, a rated voltage of 250 Vac, and a maximum rms current of 14 A at 10 kHz and 70°C hot spot temperature. It features a self-healing film construction, low ESR of 5.2 mΩ, and a peak dv/dt of 30 V/µs. The device operates within a temperature range of -40°C to 105°C, with voltage derating above 85°C. Its dimensions are 42.5 mm in length, 37 mm in height, 28 mm in width, and 10.2 mm in terminal pitch. The case is constructed from UL94V-0 plastic with tin-plated copper terminals, and it meets IEC 61071 standards. Life expectancy is 100,000 hours at 70°C hot spot and rated voltage, with THB endurance of 1500 hours at 85°C and 85% RH. Capacitance tolerance is ±10%.

Datasheet Summary
Powered by GS/AI

The ALH156K251B064 is an AEC-Q200 qualified AC filter capacitor designed for harsh environments, with a capacitance of 15 µF, a rated voltage of 250 Vac, and a maximum rms current of 14 A at 10 kHz and 70°C hot spot temperature. It features a self-healing film construction, low ESR of 5.2 mΩ, and a peak dv/dt of 30 V/µs. The device operates within a temperature range of -40°C to 105°C, with voltage derating above 85°C. Its dimensions are 42.5 mm in length, 37 mm in height, 28 mm in width, and 10.2 mm in terminal pitch. The case is constructed from UL94V-0 plastic with tin-plated copper terminals, and it meets IEC 61071 standards. Life expectancy is 100,000 hours at 70°C hot spot and rated voltage, with THB endurance of 1500 hours at 85°C and 85% RH. Capacitance tolerance is ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH156K251B064 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH156K251B064
Film Paper Film Capacitors ALH156K251B064
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 5.2 mΩ
  • dV/dt: 30
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 28mm
  • Height: 37mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH156K251B064
Film Capacitor ALH156K251B064
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors 2002-ALH156K251B064
AC Filter Capacitors for Harsh Environments 15µF 250V

AC Filter Capacitors for Harsh Environments 15µF 250V

Supplier's Site Datasheet
Film Capacitors - 338-ALH156K251B064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH156K251B064-ND
Film Capacitors 338-ALH156K251B064-ND
15µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

15µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH156K251B064 ALH156K251B064 2002-ALH156K251B064 338-ALH156K251B064-ND
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers