ATB338M025K215 is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 3300 µF, and a case size of 16 mm diameter by 21.5 mm length. It has a maximum impedance of 0.038 Ω at 100 kHz and 20°C, and a rated ripple current of 1630 mA RMS at 105°C and 100 kHz. The capacitor operates within a temperature range of -55°C to +105°C, with a tolerance of +20% at 120 Hz and 20°C, and is rated for 5000 hours of load life at 105°C with rated voltage. Its dimensions and electrical characteristics are consistent with the ATB series of low-impedance, long-life aluminum electrolytic capacitors for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB338M025K215 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |