The ATB107M080 is an aluminum electrolytic capacitor rated for 80 VDC, with a capacitance of 100 µF, designed for filtering, bypass, and decoupling applications. It has a diameter of 10 mm and a height of 10.2 mm, with a maximum impedance of 0.7 Ω at 100 kHz and 20°C, and a rated ripple current of 200 mA RMS at 100 kHz and +105°C. It operates within a temperature range of -55°C to +105°C, and is rated for 5000 hours of load life at 105°C with rated voltage. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets stability requirements under low-temperature, shelf-life, and soldering heat conditions.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB107M080 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |