Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 330UF 20% 6.3V SMD
CAP ALUM 330UF 20% 6.3V SMD
CAP ALUM 330UF 20% 6.3V SMD
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M6R3E077 | 2002-ATB337M6R3E077 | 1572-ATB337M6R3E077TR-ND | 1572-ATB337M6R3E077DKR-ND |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Digi-Reel® |