The AMP00075F33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications up to 4,800 VAC. It features a vacuum-impregnated metallized polypropylene construction with a compact oil-filled or dry module, mounted in a case measuring 3.75 x 4.56 x 6 inches and weighing 4.5 pounds. Rated for 480 VAC at 60 Hz, it provides 7.5 KVAR reactive power compensation with a nominal current of 9 A RMS and capacitance of 86.3 µF. It operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Includes integrated discharge resistors and is suitable for harmonic filter applications.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00075F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |