ATB337M025 is a 330 µF, 25 V aluminum electrolytic capacitor with a maximum impedance of 0.16 Ω at 100 kHz and 20°C, and a rated ripple current of 850 mA at 105°C and 100 kHz. It is housed in a cylindrical package measuring 10 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It supports a load life of 5000 hours at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value. The part meets alkaline electrolytic capacitor standards for low impedance and long life applications including filtering, bypass, and decoupling.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M025 | ATB337M025 | ATB337M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) |