The ATB337M050 is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 330 µF, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.12 Ω at 100 kHz and 20°C, and a maximum ripple current of 650 mA RMS at 100 kHz and 105°C. The capacitor is housed in a radial leaded package with dimensions of 12.5 mm in diameter and 13.5 mm in height, and operates within a temperature range of -55°C to +105°C. It meets a load life specification of 5000 hours at 105°C with rated voltage, and maintains capacitance change within 30% of initial value under shelf life and surge conditions.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 330µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 50V SMD
CAP ALUM 330UF 20% 50V SMD
CAP ALUM 330UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M050 | 2002-ATB337M050 | ATB337M050 | 338-ATB337M050CT-ND | 338-ATB337M050DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |