ATB476M100 is a surface-mount aluminum electrolytic capacitor rated for 100 VDC with a capacitance of 47 µF, a maximum impedance of 0.7 Ω at 100 kHz and +105°C, and a maximum ripple current of 200 mA. It has dimensions of 10 mm diameter by 10.2 mm height (10x10.2 mm). The capacitor operates within a temperature range of -55°C to +105°C and meets a load life specification of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering, bypass/coupling, and de-coupling applications.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 47µF 100V
CAP ALUM 47UF 20% 100V SMD
CAP ALUM 47UF 20% 100V SMD
CAP ALUM 47UF 20% 100V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M100 | 2002-ATB476M100 | 338-ATB476M100DKR-ND | 338-ATB476M100TR-ND | ATB476M100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |