The ATB476M080 is an aluminum electrolytic capacitor rated for 80 VDC with a capacitance of 47 µF, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.7 Ω at 100 kHz and 20°C, and a rated ripple current of 200 mA at 105°C. The component is housed in a radial leaded package measuring 10 mm in diameter by 10.2 mm in height. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a 5000-hour load life specification at 105°C with rated voltage, and withstands soldering heat up to 250°C for 30 seconds. Dissipation factor is specified at 0.25 max at 120 Hz, and leakage current is limited to 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 47µF 80V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 80V SMD
CAP ALUM 47UF 20% 80V SMD
CAP ALUM 47UF 20% 80V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M080 | 2002-ATB476M080 | ATB476M080 | 338-ATB476M080DKR-ND | 338-ATB476M080CT-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |