Cornell Dubilier Aluminum Electrolytic AVE106M35C12T-F

Description
For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 34 mA @ 120 Hz, 85°C ESR: 19.89 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 34 mA @ 120 Hz, 85°C ESR: 19.89 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AVE106M35C12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 10 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a case size of 5 mm diameter by 5.3 mm height, with a maximum ESR of 19.89 Ω at 120 Hz and 20°C, and a ripple current rating of 34 mA at 120 Hz and 85°C. The operating temperature range is -40 °C to +85 °C, and it meets a load life of 2000 hours at 85 °C. The dissipation factor is 0.12 at 120 Hz and 20 °C, and leakage current is 3.5 µA max at 20 °C after 2 minutes. Its vertical cylindrical case supports automatic mounting and reflow soldering.

Datasheet Summary
Powered by GS/AI

AVE106M35C12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 10 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a case size of 5 mm diameter by 5.3 mm height, with a maximum ESR of 19.89 Ω at 120 Hz and 20°C, and a ripple current rating of 34 mA at 120 Hz and 85°C. The operating temperature range is -40 °C to +85 °C, and it meets a load life of 2000 hours at 85 °C. The dissipation factor is 0.12 at 120 Hz and 20 °C, and leakage current is 3.5 µA max at 20 °C after 2 minutes. Its vertical cylindrical case supports automatic mounting and reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE106M35C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE106M35C12T-F
Aluminum Electrolytic AVE106M35C12T-F
For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 34 mA @ 120 Hz, 85°C ESR: 19.89 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 10 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 34 mA @ 120 Hz, 85°C
  • ESR: 19.89 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1810-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1810-1-ND
Aluminum Electrolytic Capacitors 338-1810-1-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.89Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.89Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1810-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1810-2-ND
Aluminum Electrolytic Capacitors 338-1810-2-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.89Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.89Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE106M35C12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE106M35C12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE106M35C12T-F
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE106M35C12T-F 338-1810-1-ND AVE106M35C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers