ATB477M010F102 is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 470 µF, a maximum impedance of 0.17 Ω at 100 kHz and +105°C, and a rated ripple current of 450 mA at 100 kHz and +105°C. It has a diameter-length dimension of 8 mm × 10.2 mm and operates within a temperature range of -55°C to +105°C. The part supports a load life of 5000 hours at 105°C with rated voltage, and meets stability requirements for capacitance change, dissipation factor, and leakage current under thermal and aging conditions. Its termination style is radial lead.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB477M010F102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |