Cornell Dubilier Film Paper Film Capacitors ALH506K161C084

Description
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 7.5 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 7.5 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH506K161C084 is a 50 µF AC filter capacitor rated for 160 Vac, designed for harsh environments and AEC-Q200 qualification. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 57.5 mm in length, 50 mm in height, and 35 mm in width. The capacitor supports an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. It has a rated rms current of 800 A at 10 kHz and 70 °C hot spot, an ESR of 7.5 mΩ, and insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. The device meets IEC 61071 standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ALH506K161C084 is a 50 µF AC filter capacitor rated for 160 Vac, designed for harsh environments and AEC-Q200 qualification. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 57.5 mm in length, 50 mm in height, and 35 mm in width. The capacitor supports an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. It has a rated rms current of 800 A at 10 kHz and 70 °C hot spot, an ESR of 7.5 mΩ, and insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. The device meets IEC 61071 standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH506K161C084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH506K161C084
Film Paper Film Capacitors ALH506K161C084
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 7.5 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 50 µF
  • Voltage DC: —
  • Voltage AC: 160V
  • ESR: 7.5 mΩ
  • dV/dt: 16
  • Ripple Current: 12 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 35mm
  • Height: 50mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors - 338-ALH506K161C084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH506K161C084-ND
Film Capacitors 338-ALH506K161C084-ND
50µF Film Capacitor 160V Polypropylene (PP) Radial - 4 Leads

50µF Film Capacitor 160V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH506K161C084
Film Capacitor ALH506K161C084
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors 2002-ALH506K161C084
AC Filter Capacitors for Harsh Environments 50µF 160V

AC Filter Capacitors for Harsh Environments 50µF 160V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH506K161C084 338-ALH506K161C084-ND ALH506K161C084 2002-ALH506K161C084
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 50 microF 50 microF 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers