The AMP0020C33S is a single-phase and three-phase power factor correction capacitor from CDE's AeroPower™ series, designed for high harmonic applications with a rated voltage of 480 VAC and a reactive power rating of 20 KVAR. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded case, with dimensions of 3.75 x 4.56 x 10.5 inches and a weight of 7.8 lbs. The capacitor operates within a temperature range of -40°C to +55°C, supports 50 or 60 Hz, and includes integrated discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, and is rated for over-current up to 150%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0020C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |